Intel Corporation Interface - Interface - Specialized - NQ41210SL7JE NQ41210SL7JE

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082667-NQ41210SL7JE Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 567 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): NQ41210SL7JENQ41210 S L7JE; NQ41210 SL7JE; NQ41210-SL7JE; NQ41210S L7JE; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082667-NQ41210SL7JE Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 567 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): NQ41210SL7JENQ41210 S L7JE; NQ41210 SL7JE; NQ41210-SL7JE; NQ41210S L7JE; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NQ41210SL7JE - 1082667-NQ41210SL7JE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NQ41210SL7JE
1082667-NQ41210SL7JE
Interface - Interface - Specialized - NQ41210SL7JE 1082667-NQ41210SL7JE
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082667-NQ41210SL7JE Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 567 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): NQ41210SL7JENQ41210 S L7JE; NQ41210 SL7JE; NQ41210-SL7JE; NQ41210S L7JE; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082667-NQ41210SL7JE
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 567
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): NQ41210SL7JENQ41210 S L7JE; NQ41210 SL7JE; NQ41210-SL7JE; NQ41210S L7JE;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No

Buy Now
Interface Transceiver IC - 754-NQ41210SL7JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-NQ41210SL7JE
Interface Transceiver IC 754-NQ41210SL7JE
PCI Bus Controller, CMOS, PBGA567, 31 X 31 MM, 1.27 MM PITCH, FCBGA-567 Product overview: NQ41210SL7JE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-NQ41210SL7JE can be used for catalog matching and distributor lookup.

PCI Bus Controller, CMOS, PBGA567, 31 X 31 MM, 1.27 MM PITCH, FCBGA-567 Product overview: NQ41210SL7JE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-NQ41210SL7JE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1082667-NQ41210SL7JE 754-NQ41210SL7JE
Product Name Interface - Interface - Specialized - NQ41210SL7JE Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
LVDS Interface Ics - 1907380P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers