Manufacturer: Intel
Win Source Part Number: 122191-NLXT901APC.A4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Ethernet
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 122191-NLXT901APC.A4 |
| Product Name | Integrated Circuits(ICs) |