CONTROLLER HUB, I/O, ICH8M, BGA-676; PCI Bus Type:PCI to PCI Bridge; PCI Express Base Spec:PCIe 1.1; Digital IC Case:BGA; No. of Pins:676Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 69R9863 |
| Product Name | Controller Hub, I/o, Ich8M, Bga-676; Pci Bus Type Intel |
| Technology | PCI |