Intel Corporation Interface - Interface - Specialized - NH82801GBMSL8YB NH82801GBMSL8YB

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012168-NH82801GBMSL 8YB Termination: SMD/SMT Contact Plating: Copper, Silver, Tin Number of Ports: 4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 652 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): NH82801GBMSL8YBNH828 01GBM S L8YB; NH82801GBM SL8YB; NH82801GBM-SL8YB; NH82801GBM/SL8YB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 108 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012168-NH82801GBMSL 8YB Termination: SMD/SMT Contact Plating: Copper, Silver, Tin Number of Ports: 4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 652 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): NH82801GBMSL8YBNH828 01GBM S L8YB; NH82801GBM SL8YB; NH82801GBM-SL8YB; NH82801GBM/SL8YB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 108 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NH82801GBMSL8YB - 1012168-NH82801GBMSL8YB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NH82801GBMSL8YB
1012168-NH82801GBMSL8YB
Interface - Interface - Specialized - NH82801GBMSL8YB 1012168-NH82801GBMSL8YB
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012168-NH82801GBMSL 8YB Termination: SMD/SMT Contact Plating: Copper, Silver, Tin Number of Ports: 4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 652 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): NH82801GBMSL8YBNH828 01GBM S L8YB; NH82801GBM SL8YB; NH82801GBM-SL8YB; NH82801GBM/SL8YB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 108 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012168-NH82801GBMSL8YB
Termination: SMD/SMT
Contact Plating: Copper, Silver, Tin
Number of Ports: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 652
Categories: Interface - Specialized
Case / Package: BGA
Alternative Parts (Cross-Reference): NH82801GBMSL8YBNH82801GBM S L8YB; NH82801GBM SL8YB; NH82801GBM-SL8YB; NH82801GBM/SL8YB;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 108 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
Interface Transceiver IC - 754-NH82801GBMSL8YB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-NH82801GBMSL8YB
Interface Transceiver IC 754-NH82801GBMSL8YB
CONTROLLER HUB, PCI I/O, 82801GBM Product overview: NH82801GBMSL8YB from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-NH82801GBMSL8YB can be used for catalog matching and distributor lookup.

CONTROLLER HUB, PCI I/O, 82801GBM Product overview: NH82801GBMSL8YB from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-NH82801GBMSL8YB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1012168-NH82801GBMSL8YB 754-NH82801GBMSL8YB
Product Name Interface - Interface - Specialized - NH82801GBMSL8YB Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9821KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details