8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70 Product overview: NH82580DB S LH5U from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-NH82580DB S LH5U can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082088-NH82580DB S LH5U
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 5 Gbps
Interface: PCIe
Number of Pins: 256
Number of Transceivers: 2
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): TLK2218ZPV; NHI350AM2 S LJ3S; TLK3132ZEN; TLK6002ZEU; TLK2226GEA; TLK2226ZEANH82580DB SLH5U; NH82580DB/SLH5U; NH82580DBSLH5U;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Schedule B: 8542310000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 736-NH82580DB S LH5U | 1082088-NH82580DB S LH5U |
| Product Name | BGA Interface Transceiver IC | Ethernet Interface - NH82580DB S LH5U |
| Device Type | Transceiver | Sensor Interface; Storage Interface; Transceiver |
| Features | RoHS | RoHS |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps |
| Operating Temperature | -10 C (14 F) | -10 C (14 F) |