Intel Corporation Ethernet Interface - NH82546GB 867764 NH82546GB 867764

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048015-NH82546GB 867764 Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCI Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): RC82545GM 855561; TLK2226GEA; TLK2226ZEA; TLK2218GPVNH 82546GB 867764; NH82546GB/867764; NH82546GB867764; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.43 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048015-NH82546GB 867764 Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCI Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): RC82545GM 855561; TLK2226GEA; TLK2226ZEA; TLK2218GPVNH 82546GB 867764; NH82546GB/867764; NH82546GB867764; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.43 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - NH82546GB 867764 - 1048015-NH82546GB 867764 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - NH82546GB 867764
1048015-NH82546GB 867764
Ethernet Interface - NH82546GB 867764 1048015-NH82546GB 867764
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048015-NH82546GB 867764 Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCI Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): RC82545GM 855561; TLK2226GEA; TLK2226ZEA; TLK2218GPVNH 82546GB 867764; NH82546GB/867764; NH82546GB867764; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.43 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048015-NH82546GB 867764
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Interface: PCI
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): RC82545GM 855561; TLK2226GEA; TLK2226ZEA; TLK2218GPVNH 82546GB 867764; NH82546GB/867764; NH82546GB867764;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.43 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1048015-NH82546GB 867764
Product Name Ethernet Interface - NH82546GB 867764
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details