Intel Corporation Microprocessors NG80960KA16

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 803445-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
803445-ND
Microprocessors 803445-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960KA16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960KA16
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960KA16
IC MPU I960 16MHZ 132QFP

IC MPU I960 16MHZ 132QFP

Supplier's Site
Microprocessors - NG80960KA16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960KA16
Microprocessors NG80960KA16
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 132-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 803445-ND NG80960KA16 NG80960KA16
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 5V
Package Type QFP; Other; 132-QFP QFP QFP; Other; 132-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC750CXEFP5512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details