Intel Corporation Microprocessors NG80960JS33

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 820349-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
820349-ND
Microprocessors 820349-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960JS33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960JS33
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960JS33
IC MPU I960 33MHZ 132QFP

IC MPU I960 33MHZ 132QFP

Supplier's Site
Microprocessors - NG80960JS33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960JS33
Microprocessors NG80960JS33
i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 33MHz 132-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 820349-ND NG80960JS33 NG80960JS33
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V
Package Type Other; 132-BQFP Bumpered QFP QFP; Other; 132-BQFP Bumpered
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZERC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - PCX745BVZFU300LE - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC
Clock Speed 300 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers