Manufacturer: Intel
Win Source Part Number: 060186-NG80960JS25
Packaging: Tray
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TC)
Case / Package: 132-QFP
Speed(Frequency): 25MHz
Security Package / Case: 132-BQFP Bumpered
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MPU i960® Processor RISC 32-Bit 25MHz 132-Pin PQFP Product overview: NG80960JS25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JS25 can be used for catalog matching and distributor lookup.
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 132-QFP
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 132-QFP
IC MPU I960 25MHZ 132QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 060186-NG80960JS25 | 694-NG80960JS25 | 820348-ND | NG80960JS25 | NG80960JS25 |
| Product Name | Embedded - Embedded - Microprocessors - NG80960JS25 | 32-bit 25MHz Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Supply Voltage | 3.3V | 3.3V | 3.3V | ||
| Package Type | QFP; Other; 132-QFP | Other; QFP | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | QFP |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |