Intel Corporation Microprocessors NG80960JC50

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 820342-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
820342-ND
Microprocessors 820342-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)

i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960JC50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960JC50
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960JC50
IC MPU I960 50MHZ 132PQFP

IC MPU I960 50MHZ 132PQFP

Supplier's Site
Microprocessors - NG80960JC50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960JC50
Microprocessors NG80960JC50
i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)

i960 Microprocessor IC i960 1 Core, 32-Bit 50MHz 132-PQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 820342-ND NG80960JC50 NG80960JC50
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V
Package Type Other; 132-BQFP Bumpered QFP QFP; Other; 132-BQFP Bumpered
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453202MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Core™ M-5Y31 Processor (4M Cache, up to 2.40 GHz) - 5Y31 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 900 to 2400 MHz
View Details