Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors NG80386SXLP20

Description
Win Source Part Number: 982896-NG80386SXLP20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-NG80386SXLP20-5 44
Request a Quote Datasheet
Description
Win Source Part Number: 982896-NG80386SXLP20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-NG80386SXLP20-5 44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 982896-NG80386SXLP20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
982896-NG80386SXLP20
Integrated Circuits (ICs) - Embedded - Microprocessors 982896-NG80386SXLP20
Win Source Part Number: 982896-NG80386SXLP20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-NG80386SXLP20-5 44

Win Source Part Number: 982896-NG80386SXLP20
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Intel
Other Names: 2156-NG80386SXLP20-544

Buy Now Datasheet
32-bit 20MHz Embedded Microprocessor MPU - 694-NG80386SXLP20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 20MHz Embedded Microprocessor MPU
694-NG80386SXLP20
32-bit 20MHz Embedded Microprocessor MPU 694-NG80386SXLP20
RISC Microprocessor, 32-Bit, 20MHz, CMOS, PQFP100 Product overview: NG80386SXLP20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386SXLP20 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 20MHz, CMOS, PQFP100 Product overview: NG80386SXLP20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386SXLP20 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - NG80386SXLP20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80386SXLP20
Microprocessors NG80386SXLP20
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 982896-NG80386SXLP20 694-NG80386SXLP20 NG80386SXLP20
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 20MHz Embedded Microprocessor MPU Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details