NE80532EC025512 -- MICROPROCESSORS
Intel Corporation
Microprocessors
NE80532EC025512
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
NE80532EC025512 |
NE80532EC025512 |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Package Type
P-BGA; Other; 396-TEPBGA (35x35)
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details