Intel Corporation 8-bit 12MHz Embedded Microcontroller MCU N87C51FB

Description
8-Bit MCU, 12MHz, 44-Pin PQCC, OTPROM, CMOS Product overview: N87C51FB from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 12MHz, 44-Pin PQCC, OTPROM, CMOS Product overview: N87C51FB from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz Embedded Microcontroller MCU - 685-N87C51FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz Embedded Microcontroller MCU
685-N87C51FB
8-bit 12MHz Embedded Microcontroller MCU 685-N87C51FB
8-Bit MCU, 12MHz, 44-Pin PQCC, OTPROM, CMOS Product overview: N87C51FB from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51FB can be used for catalog matching and distributor lookup.

8-Bit MCU, 12MHz, 44-Pin PQCC, OTPROM, CMOS Product overview: N87C51FB from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51FB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - N87C51FB - 733017-N87C51FB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N87C51FB
733017-N87C51FB
Embedded - Embedded - Microcontrollers - N87C51FB 733017-N87C51FB
Manufacturer: Intel Win Source Part Number: 733017-N87C51FB Manufacturer Homepage: www.intel.com Reference case: PLCC Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 733017-N87C51FB
Manufacturer Homepage: www.intel.com
Reference case: PLCC
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
8-BIT, OTPROM, MICROCONTROLLER, PQCC44 - N87C51FB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
8-BIT, OTPROM, MICROCONTROLLER, PQCC44
N87C51FB
8-BIT, OTPROM, MICROCONTROLLER, PQCC44 N87C51FB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-N87C51FB 733017-N87C51FB N87C51FB
Product Name 8-bit 12MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N87C51FB 8-BIT, OTPROM, MICROCONTROLLER, PQCC44
Data Bus 8 Bit 8 Bit
Clock Speed 12 MHz
Supply Voltage 4 to ? volts
Pin Count 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers