8-BIT, OTPROM, 8048 CPU Product overview: N8742AH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N8742AH can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, OTPROM, 8048 CPU, 0.833MHz, NMOS, PQCC44
Manufacturer: Intel
Win Source Part Number: 249472-N8742AH
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
8-BIT, OTPROM, 8048 CPU
8048 - Microcontroller IC 8-Bit 12.5MHz 2KB (2K x 8) EPROM 44-PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-N8742AH | N8742AH | 249472-N8742AH | N8742AH | N8742AH |
| Product Name | 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - N8742AH | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 4.5 volts | 4.5 volts | |||
| Package Type | Other; Bulk | Other; LDCC44 | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |