Manufacturer: Intel
Win Source Part Number: 1229302-N80C196MD
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Microcontroller, 16-Bit, 8096 CPU, 16MHz, CMOS, PQCC84
Microcontroller, 16-Bit, 8096 CPU, 16MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: N80C196MD from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C196MD can be used for catalog matching and distributor lookup.
MCS 96 80C Microcontroller IC 16-Bit 16MHz ROMless 84-PLCC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1229302-N80C196MD | N80C196MD | 685-N80C196MD | N80C196MD |
| Product Name | Embedded - Embedded - Microcontrollers - N80C196MD | 16-bit 16MHz Embedded Microcontroller MCU | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | Other; LDCC84 | Other; PLCC | Other; 84-LCC (J-Lead) | |
| RAM | 0.4880 KB | 0.4880 KB |