Intel Corporation Embedded - Embedded - Microprocessors - N80C188EB20 N80C188EB20

Description
Manufacturer: Intel Win Source Part Number: 1229297-N80C188EB20 Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1229297-N80C188EB20 Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80C188EB20 - 1229297-N80C188EB20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80C188EB20
1229297-N80C188EB20
Embedded - Embedded - Microprocessors - N80C188EB20 1229297-N80C188EB20
Manufacturer: Intel Win Source Part Number: 1229297-N80C188EB20 Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1229297-N80C188EB20
Manufacturer Homepage: www.intel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-N80C188EB20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-N80C188EB20
16-bit 20MHz Embedded Microprocessor MPU 694-N80C188EB20
16-BIT, 20MHz, MICROPROCESSOR, PQCC84, PLASTIC, LCC-84 Product overview: N80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188EB20 can be used for catalog matching and distributor lookup.

16-BIT, 20MHz, MICROPROCESSOR, PQCC84, PLASTIC, LCC-84 Product overview: N80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188EB20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1229297-N80C188EB20 694-N80C188EB20
Product Name Embedded - Embedded - Microprocessors - N80C188EB20 16-bit 20MHz Embedded Microprocessor MPU
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 807UE (1M Cache, 1.00 GHz) - 807UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details