Intel Corporation 16-bit 12.5MHz Embedded Microprocessor MPU N80286-12

Description
Microprocessor, 16-Bit, 12.5MHz, NMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80286-12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80286-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 12.5MHz, NMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80286-12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80286-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 12.5MHz Embedded Microprocessor MPU - 694-N80286-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12.5MHz Embedded Microprocessor MPU
694-N80286-12
16-bit 12.5MHz Embedded Microprocessor MPU 694-N80286-12
Microprocessor, 16-Bit, 12.5MHz, NMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80286-12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80286-12 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 12.5MHz, NMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80286-12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80286-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - N80286-12 - 249331-N80286-12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80286-12
249331-N80286-12
Embedded - Embedded - Microprocessors - N80286-12 249331-N80286-12
Manufacturer: Intel Win Source Part Number: 249331-N80286-12 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 249331-N80286-12
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
IC Chip - 66594112 - Radwell International
Willingboro, NJ, United States
IC Chip
66594112
IC Chip 66594112
MICROPROCESSOR 12.5MHZ 16BIT 68PIN 1MB MEMORY. FREE 2 YEAR RADWELL WARRANTY

MICROPROCESSOR 12.5MHZ 16BIT 68PIN 1MB MEMORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Microprocessors - N80286-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80286-12
Microprocessors N80286-12
80286 Microprocessor IC iAPX86® 12MHz 68-PLCC

80286 Microprocessor IC iAPX86® 12MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - N80286-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
N80286-12
Integrated Circuits (ICs) - Embedded - Microprocessors N80286-12
IC MPU IAPX86 12MHZ 68PLCC

IC MPU IAPX86 12MHZ 68PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-N80286-12 249331-N80286-12 66594112 N80286-12 N80286-12
Product Name 16-bit 12.5MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - N80286-12 IC Chip Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit
Supply Voltage 5
Pin Count 68
Clock Speed 25 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DMVA3 DaVinci Digital Media Processor - DMVA3AAAR - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3354ZCED50 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details