Intel Corporation 16-bit 8MHz Embedded Microprocessor MPU N80188

Description
Microprocessor, 16-Bit, 8MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80188 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80188 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 8MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80188 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80188 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 8MHz Embedded Microprocessor MPU - 694-N80188 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz Embedded Microprocessor MPU
694-N80188
16-bit 8MHz Embedded Microprocessor MPU 694-N80188
Microprocessor, 16-Bit, 8MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80188 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80188 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 8MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80188 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80188 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - N80188 - 249329-N80188 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80188
249329-N80188
Embedded - Embedded - Microprocessors - N80188 249329-N80188
Manufacturer: Intel Win Source Part Number: 249329-N80188 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 249329-N80188
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-N80188 249329-N80188
Product Name 16-bit 8MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - N80188
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
1.5GHZ Embedded Microprocessor MPU - 777-10AS016E3F29E1SG - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature 0 C (32 F)
View Details
 - AT91SAM9G46 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['TFBGA']
View Details