Intel Corporation Intel® Pentium® Processor N3520 (2M Cache, up to 2.42 GHz) N3520

Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.
Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® Processor N3520 (2M Cache, up to 2.42 GHz) - N3520 - Intel Corporation
Santa Clara, CA, USA
Intel® Pentium® Processor N3520 (2M Cache, up to 2.42 GHz)
N3520
Intel® Pentium® Processor N3520 (2M Cache, up to 2.42 GHz) N3520
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number N3520
Product Name Intel® Pentium® Processor N3520 (2M Cache, up to 2.42 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FA80386EXTC33 - 918872-FA80386EXTC33 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 144-TQFP (20x20)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details