IC FLASH 256KBIT PARALLEL 32PLCC Product overview: N28F256A150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N28F256A150 can be used for catalog matching and distributor lookup.
Flash, 32KX8, 150ns, PQCC32
FLASH Memory IC 256Kbit Parallel 150 ns 32-PLCC
IC FLASH 256KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N28F256A150 | N28F256A150 | N28F256A150 | N28F256A150 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 150 ns | 150 ns | ||
| Cycle Time | 150 ns | 150 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |