Intel Corporation Intel® Celeron® Processor N2840 (1M Cache, up to 2.58 GHz) N2840

Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.
Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron® Processor N2840 (1M Cache, up to 2.58 GHz) - N2840 - Intel Corporation
Santa Clara, CA, USA
Intel® Celeron® Processor N2840 (1M Cache, up to 2.58 GHz)
N2840
Intel® Celeron® Processor N2840 (1M Cache, up to 2.58 GHz) N2840
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number N2840
Product Name Intel® Celeron® Processor N2840 (1M Cache, up to 2.58 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details