Intel Corporation Embedded - Embedded - Microprocessors - MG80C186XL12 MG80C186XL12

Description
Manufacturer: Intel Win Source Part Number: 758477-MG80C186XL12 Family Name: MG80C186XL Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PGA Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 758477-MG80C186XL12 Family Name: MG80C186XL Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PGA Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MG80C186XL12 - 758477-MG80C186XL12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MG80C186XL12
758477-MG80C186XL12
Embedded - Embedded - Microprocessors - MG80C186XL12 758477-MG80C186XL12
Manufacturer: Intel Win Source Part Number: 758477-MG80C186XL12 Family Name: MG80C186XL Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PGA Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 758477-MG80C186XL12
Family Name: MG80C186XL
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: PGA
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
High-Performance Embedded Microprocessor MPU - 694-MG80C186XL12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Embedded Microprocessor MPU
694-MG80C186XL12
High-Performance Embedded Microprocessor MPU 694-MG80C186XL12
High Performance Microprocessor Product overview: MG80C186XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, High-Performance, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80C186XL12 can be used for catalog matching and distributor lookup.

High Performance Microprocessor Product overview: MG80C186XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, High-Performance, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80C186XL12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 758477-MG80C186XL12 694-MG80C186XL12
Product Name Embedded - Embedded - Microprocessors - MG80C186XL12 High-Performance Embedded Microprocessor MPU
Microprocessor Family MG80C186XL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZERQ5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details