Microchip Technology, Inc. Embedded - Embedded - Microprocessors - MA330024 MA330024

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009483-MA330024 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: Module Alternative Parts (Cross-Reference): MA330011; MA330013MA330024.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: dsPIC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009483-MA330024 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: Module Alternative Parts (Cross-Reference): MA330011; MA330013MA330024.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: dsPIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MA330024 - 1009483-MA330024 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MA330024
1009483-MA330024
Embedded - Embedded - Microprocessors - MA330024 1009483-MA330024
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009483-MA330024 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: Module Alternative Parts (Cross-Reference): MA330011; MA330013MA330024.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: dsPIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009483-MA330024
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: Module
Alternative Parts (Cross-Reference): MA330011; MA330013MA330024.;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Evaluation Kit: Yes
Core Architecture: dsPIC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1009483-MA330024
Product Name Embedded - Embedded - Microprocessors - MA330024
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details