Intel Corporation Embedded - Embedded - Microprocessors - MG80C186-12/BZC MG80C186-12/BZC

Description
Manufacturer: Intel Win Source Part Number: 228403-MG80C186-12/B ZC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 228403-MG80C186-12/B ZC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MG80C186-12/BZC - 228403-MG80C186-12/BZC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MG80C186-12/BZC
228403-MG80C186-12/BZC
Embedded - Embedded - Microprocessors - MG80C186-12/BZC 228403-MG80C186-12/BZC
Manufacturer: Intel Win Source Part Number: 228403-MG80C186-12/B ZC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 228403-MG80C186-12/BZC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 228403-MG80C186-12/BZC
Product Name Embedded - Embedded - Microprocessors - MG80C186-12/BZC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D225C-D1M-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 196
View Details
6 suppliers