The MD8086 is a 16-bit microprocessor from Quarktwin Technology Ltd., based on the Intel 8086 architecture. It operates at clock rates of 5, 8, or 10 MHz and is implemented using N-Channel, depletion load, silicon gate technology (HMOS-III). The microprocessor is available in a 40-pin CERDIP or plastic package, making it suitable for various applications. It supports both single and multiple processor configurations, enhancing its performance capabilities. The product is manufactured under strict quality controls, ensuring it meets or exceeds the original specifications set by the original equipment manufacturer (OEM).
IC MPU 8086 5MHZ 40CDIP Product overview: MD8086 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086 can be used for catalog matching and distributor lookup.
IC MPU 8086 5MHZ 40CDIP
8086 Microprocessor IC 8086 1 Core, 16-Bit 5MHz 40-CDIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MD8086 | MD8086 | MD8086 |
| Product Name | 5MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | DIP; Other; 40-CDIP |