Intel Corporation Interface - Interface - Specialized - M82C59A-1 M82C59A-1

Description
Manufacturer: Intel Win Source Part Number: 715128-M82C59A-1 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 232 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 715128-M82C59A-1 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 232 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - M82C59A-1 - 715128-M82C59A-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - M82C59A-1
715128-M82C59A-1
Interface - Interface - Specialized - M82C59A-1 715128-M82C59A-1
Manufacturer: Intel Win Source Part Number: 715128-M82C59A-1 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 232 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 715128-M82C59A-1
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 232
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 754-M82C59A-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-M82C59A-1
Interface Transceiver IC 754-M82C59A-1
Product overview: M82C59A-1 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-M82C59A-1 can be used for catalog matching and distributor lookup.

Product overview: M82C59A-1 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-M82C59A-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 715128-M82C59A-1 754-M82C59A-1
Product Name Interface - Interface - Specialized - M82C59A-1 Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2456-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details