Intel Corporation Interface - Interface - Drivers, Receivers, Transceivers - LXT9784BC LXT9784BC

Description
Manufacturer: Intel Win Source Part Number: 206930-LXT9784BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 324-BGA Supply Voltage - Operating: 3.15 V to 3.45 V
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 206930-LXT9784BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 324-BGA Supply Voltage - Operating: 3.15 V to 3.45 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LXT9784BC - 206930-LXT9784BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LXT9784BC
206930-LXT9784BC
Interface - Interface - Drivers, Receivers, Transceivers - LXT9784BC 206930-LXT9784BC
Manufacturer: Intel Win Source Part Number: 206930-LXT9784BC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 8/8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 324-BGA Supply Voltage - Operating: 3.15 V to 3.45 V

Manufacturer: Intel
Win Source Part Number: 206930-LXT9784BC
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 324-BGA
Supply Voltage - Operating: 3.15 V to 3.45 V

Buy Now
BGA Interface Transceiver IC - 710-LXT9784BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-LXT9784BC
BGA Interface Transceiver IC 710-LXT9784BC
Ethernet Transceiver, 8-Trnsvr, PBGA324, PLASTIC, BGA-324 Product overview: LXT9784BC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LXT9784BC can be used for catalog matching and distributor lookup.

Ethernet Transceiver, 8-Trnsvr, PBGA324, PLASTIC, BGA-324 Product overview: LXT9784BC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LXT9784BC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 206930-LXT9784BC 710-LXT9784BC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LXT9784BC BGA Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details