Intel Corporation Ethernet Interface - LU82551ERSL7G4 LU82551ERSL7G4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072990-LU82551ERSL7 G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Operating Supply Current: 155 mA Alternative Parts (Cross-Reference): LU82551ERSL7G4LU8255 1ER SL7G4; LU82551ER/SL7G4; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 600 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote Datasheet
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072990-LU82551ERSL7 G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Operating Supply Current: 155 mA Alternative Parts (Cross-Reference): LU82551ERSL7G4LU8255 1ER SL7G4; LU82551ER/SL7G4; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 600 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - LU82551ERSL7G4 - 1072990-LU82551ERSL7G4 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - LU82551ERSL7G4
1072990-LU82551ERSL7G4
Ethernet Interface - LU82551ERSL7G4 1072990-LU82551ERSL7G4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072990-LU82551ERSL7 G4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Operating Supply Current: 155 mA Alternative Parts (Cross-Reference): LU82551ERSL7G4LU8255 1ER SL7G4; LU82551ER/SL7G4; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 600 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072990-LU82551ERSL7G4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 196
Categories: Ethernet Interface
Case / Package: BGA
Operating Supply Current: 155 mA
Alternative Parts (Cross-Reference): LU82551ERSL7G4LU82551ER SL7G4; LU82551ER/SL7G4;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 600 mW
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now
BGA Interface Transceiver IC - 753-LU82551ERSL7G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-LU82551ERSL7G4
BGA Interface Transceiver IC 753-LU82551ERSL7G4
LAN Controller, 1 Channel(s), 12.5MBps, CMOS, PBGA196, 15 X 15 MM, ROHS COMPLIANT, PLASTIC, BGA-196 Product overview: LU82551ERSL7G4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-LU82551ERSL7G4 can be used for catalog matching and distributor lookup.

LAN Controller, 1 Channel(s), 12.5MBps, CMOS, PBGA196, 15 X 15 MM, ROHS COMPLIANT, PLASTIC, BGA-196 Product overview: LU82551ERSL7G4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-LU82551ERSL7G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1072990-LU82551ERSL7G4 753-LU82551ERSL7G4
Product Name Ethernet Interface - LU82551ERSL7G4 BGA Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 3.3 V
Pd 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers