Intel Corporation Ethernet Interface - LU82541PISL7FZ LU82541PISL7FZ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199907-LU82541PISL7 FZ Data Rate: 1 Gbps Interface: PCI Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): LU82541PI S L7FZ; LU82541PI SL7FZ; LU82541PI/SL7FZ; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199907-LU82541PISL7 FZ Data Rate: 1 Gbps Interface: PCI Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): LU82541PI S L7FZ; LU82541PI SL7FZ; LU82541PI/SL7FZ; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - LU82541PISL7FZ - 1199907-LU82541PISL7FZ - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - LU82541PISL7FZ
1199907-LU82541PISL7FZ
Ethernet Interface - LU82541PISL7FZ 1199907-LU82541PISL7FZ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199907-LU82541PISL7 FZ Data Rate: 1 Gbps Interface: PCI Number of Pins: 196 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): LU82541PI S L7FZ; LU82541PI SL7FZ; LU82541PI/SL7FZ; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199907-LU82541PISL7FZ
Data Rate: 1 Gbps
Interface: PCI
Number of Pins: 196
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): LU82541PI S L7FZ; LU82541PI SL7FZ; LU82541PI/SL7FZ;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1199907-LU82541PISL7FZ
Product Name Ethernet Interface - LU82541PISL7FZ
Device Type Sensor Interface; Storage Interface
Features RoHS
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details