Intel Corporation Embedded - Embedded - Microprocessors - LF80539KF0412M S L9HN LF80539KF0412M S L9HN

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994733-LF80539KF0412 M S L9HN Frequency: 2 GHz Number of Pins: 478 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LF80539GF0412MXS L9EH; LE80538NE0361MES L9LF; MC7448HX1400ND; MC7448VU1600LD; MC7448VU1700LDLF8053 9KF0412M SL9HN; LF80539KF0412M-SL9HN ; LF80539KF0412MS L9HN; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.275 V Min Supply Voltage: 825 mV Number of UART Channels: 0
Request a Quote Datasheet
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994733-LF80539KF0412 M S L9HN Frequency: 2 GHz Number of Pins: 478 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LF80539GF0412MXS L9EH; LE80538NE0361MES L9LF; MC7448HX1400ND; MC7448VU1600LD; MC7448VU1700LDLF8053 9KF0412M SL9HN; LF80539KF0412M-SL9HN ; LF80539KF0412MS L9HN; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.275 V Min Supply Voltage: 825 mV Number of UART Channels: 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LF80539KF0412M S L9HN - 994733-LF80539KF0412M S L9HN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80539KF0412M S L9HN
994733-LF80539KF0412M S L9HN
Embedded - Embedded - Microprocessors - LF80539KF0412M S L9HN 994733-LF80539KF0412M S L9HN
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994733-LF80539KF0412 M S L9HN Frequency: 2 GHz Number of Pins: 478 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LF80539GF0412MXS L9EH; LE80538NE0361MES L9LF; MC7448HX1400ND; MC7448VU1600LD; MC7448VU1700LDLF8053 9KF0412M SL9HN; LF80539KF0412M-SL9HN ; LF80539KF0412MS L9HN; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.275 V Min Supply Voltage: 825 mV Number of UART Channels: 0

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994733-LF80539KF0412M S L9HN
Frequency: 2 GHz
Number of Pins: 478
Categories: Embedded - Microprocessors
Max Frequency: 2 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): LF80539GF0412MXS L9EH; LE80538NE0361MES L9LF; MC7448HX1400ND; MC7448VU1600LD; MC7448VU1700LDLF80539KF0412M SL9HN; LF80539KF0412M-SL9HN; LF80539KF0412MS L9HN;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.275 V
Min Supply Voltage: 825 mV
Number of UART Channels: 0

Buy Now
32-bit 32bit 2GHz Embedded Microprocessor MPU - 694-LF80539KF0412M S L9HN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 2GHz Embedded Microprocessor MPU
694-LF80539KF0412M S L9HN
32-bit 32bit 2GHz Embedded Microprocessor MPU 694-LF80539KF0412M S L9HN
MPU Xeon® Processor LV 32bit 65nm 2GHz 478-Pin UFCPGA Product overview: LF80539KF0412M S L9HN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80539KF0412M S L9HN can be used for catalog matching and distributor lookup.

MPU Xeon® Processor LV 32bit 65nm 2GHz 478-Pin UFCPGA Product overview: LF80539KF0412M S L9HN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80539KF0412M S L9HN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 994733-LF80539KF0412M S L9HN 694-LF80539KF0412M S L9HN
Product Name Embedded - Embedded - Microprocessors - LF80539KF0412M S L9HN 32-bit 32bit 2GHz Embedded Microprocessor MPU
Pin Count 478 478
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 200MHz Embedded Microprocessor MPU - 694-21281CB - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Supply Voltage 1.65
View Details
3 suppliers