Intel Corporation 2 GHz 1 MB Embedded Microprocessor MPU LF80537NF0411M

Description
Intel Celeron Mobile 575 processor 2 GHz 1 MB L2 Product overview: LF80537NF0411M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz, 1 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2 GHz, 1 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Intel Celeron Mobile 575 processor 2 GHz 1 MB L2 Product overview: LF80537NF0411M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz, 1 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2 GHz, 1 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 GHz 1 MB Embedded Microprocessor MPU - 694-LF80537NF0411M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 GHz 1 MB Embedded Microprocessor MPU
694-LF80537NF0411M
2 GHz 1 MB Embedded Microprocessor MPU 694-LF80537NF0411M
Intel Celeron Mobile 575 processor 2 GHz 1 MB L2 Product overview: LF80537NF0411M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz, 1 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2 GHz, 1 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M can be used for catalog matching and distributor lookup.

Intel Celeron Mobile 575 processor 2 GHz 1 MB L2 Product overview: LF80537NF0411M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 GHz, 1 MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2 GHz, 1 MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80537NF0411M - 955153-LF80537NF0411M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537NF0411M
955153-LF80537NF0411M
Embedded - Embedded - Microprocessors - LF80537NF0411M 955153-LF80537NF0411M
Win Source Part Number: 955153-LF80537NF0411 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955153-LF80537NF0411M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80537NF0411M 955153-LF80537NF0411M
Product Name 2 GHz 1 MB Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80537NF0411M
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details