Intel Corporation Embedded - Embedded - Microprocessors - LF80537NF0341MN LF80537NF0341MN

Description
Win Source Part Number: 955256-LF80537NF0341 MN Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955256-LF80537NF0341 MN Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LF80537NF0341MN - 955256-LF80537NF0341MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537NF0341MN
955256-LF80537NF0341MN
Embedded - Embedded - Microprocessors - LF80537NF0341MN 955256-LF80537NF0341MN
Win Source Part Number: 955256-LF80537NF0341 MN Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955256-LF80537NF0341MN
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.83GHz Embedded Microprocessor MPU - 694-LF80537NF0341MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.83GHz Embedded Microprocessor MPU
694-LF80537NF0341MN
1.83GHz Embedded Microprocessor MPU 694-LF80537NF0341MN
Mobile Cel T1700 1.83GHz FCPGA Product overview: LF80537NF0341MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0341MN can be used for catalog matching and distributor lookup.

Mobile Cel T1700 1.83GHz FCPGA Product overview: LF80537NF0341MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0341MN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955256-LF80537NF0341MN 694-LF80537NF0341MN
Product Name Embedded - Embedded - Microprocessors - LF80537NF0341MN 1.83GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details