Intel Corporation 1.60GHz Embedded Microprocessor MPU LF80537GE0252M

Description
Core2 Duo T5200 (1.60GHz S478) Product overview: LF80537GE0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GE0252M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo T5200 (1.60GHz S478) Product overview: LF80537GE0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GE0252M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.60GHz Embedded Microprocessor MPU - 694-LF80537GE0252M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.60GHz Embedded Microprocessor MPU
694-LF80537GE0252M
1.60GHz Embedded Microprocessor MPU 694-LF80537GE0252M
Core2 Duo T5200 (1.60GHz S478) Product overview: LF80537GE0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GE0252M can be used for catalog matching and distributor lookup.

Core2 Duo T5200 (1.60GHz S478) Product overview: LF80537GE0252M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GE0252M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80537GE0252M - 954776-LF80537GE0252M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537GE0252M
954776-LF80537GE0252M
Embedded - Embedded - Microprocessors - LF80537GE0252M 954776-LF80537GE0252M
Win Source Part Number: 954776-LF80537GE0252 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954776-LF80537GE0252M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80537GE0252M 954776-LF80537GE0252M
Product Name 1.60GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80537GE0252M
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM4376BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details