Intel Corporation Embedded - Embedded - Microprocessors - LE80539GF0412MXSL9K2 LE80539GF0412MXSL9K2

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198709-LE80539GF041 2MXSL9K2 Operating Supply Voltage: 1.3 V Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LE80539GF0412MXS L9K2; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198709-LE80539GF041 2MXSL9K2 Operating Supply Voltage: 1.3 V Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LE80539GF0412MXS L9K2; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LE80539GF0412MXSL9K2 - 1198709-LE80539GF0412MXSL9K2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80539GF0412MXSL9K2
1198709-LE80539GF0412MXSL9K2
Embedded - Embedded - Microprocessors - LE80539GF0412MXSL9K2 1198709-LE80539GF0412MXSL9K2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198709-LE80539GF041 2MXSL9K2 Operating Supply Voltage: 1.3 V Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LE80539GF0412MXS L9K2; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198709-LE80539GF0412MXSL9K2
Operating Supply Voltage: 1.3 V
Number of Pins: 479
Categories: Embedded - Microprocessors
Max Frequency: 2 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): LE80539GF0412MXS L9K2;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant

Buy Now
Embedded Microprocessor MPU - 694-LE80539GF0412MXSL9K2 - ERSAELECTRONICS PTE. LTD.
Singapore
Embedded Microprocessor MPU
694-LE80539GF0412MXSL9K2
Embedded Microprocessor MPU 694-LE80539GF0412MXSL9K2
DUO PROCESSOR T2500 Product overview: LE80539GF0412MXSL9K2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80539GF0412MXS L9K2 can be used for catalog matching and distributor lookup.

DUO PROCESSOR T2500 Product overview: LE80539GF0412MXSL9K2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80539GF0412MXSL9K2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1198709-LE80539GF0412MXSL9K2 694-LE80539GF0412MXSL9K2
Product Name Embedded - Embedded - Microprocessors - LE80539GF0412MXSL9K2 Embedded Microprocessor MPU
Pin Count 479
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80486DX2SA66 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details