Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors LE80538UE0042MX

Description
Win Source Part Number: 1069296-LE80538UE004 2MX Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80538UE0042MX ,IRCINTLE80538UE0042 MX
Request a Quote
Description
Win Source Part Number: 1069296-LE80538UE004 2MX Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80538UE0042MX ,IRCINTLE80538UE0042 MX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1069296-LE80538UE0042MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1069296-LE80538UE0042MX
Integrated Circuits (ICs) - Embedded - Microprocessors 1069296-LE80538UE0042MX
Win Source Part Number: 1069296-LE80538UE004 2MX Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80538UE0042MX ,IRCINTLE80538UE0042 MX

Win Source Part Number: 1069296-LE80538UE0042MX
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 2156-LE80538UE0042MX,IRCINTLE80538UE0042MX

Buy Now
Embedded Microprocessor MPU - 694-LE80538UE0042MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-LE80538UE0042MX
Embedded Microprocessor MPU 694-LE80538UE0042MX
MPU CORE SOLO PROCESSOR RISC 32 Product overview: LE80538UE0042MX from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80538UE0042MX can be used for catalog matching and distributor lookup.

MPU CORE SOLO PROCESSOR RISC 32 Product overview: LE80538UE0042MX from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80538UE0042MX can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LE80538UE0042MX
Integrated Circuits (ICs) - Embedded - Microprocessors LE80538UE0042MX
MPU CORE SOLO PROCESSOR RISC 32

MPU CORE SOLO PROCESSOR RISC 32

Supplier's Site
Microprocessors - LE80538UE0042MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LE80538UE0042MX
Microprocessors LE80538UE0042MX
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1069296-LE80538UE0042MX 694-LE80538UE0042MX LE80538UE0042MX LE80538UE0042MX
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type Other; 672 TBGA
Clock Speed 667 MHz
View Details