Intel Corporation Low-Power 1.33GHz Embedded Microprocessor MPU LE80537UE0142M

Description
Core2 Duo U7700 (1.33GHz uFCBGA Ultra Low Voltage) Product overview: LE80537UE0142M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0142M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo U7700 (1.33GHz uFCBGA Ultra Low Voltage) Product overview: LE80537UE0142M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0142M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.33GHz Embedded Microprocessor MPU - 694-LE80537UE0142M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.33GHz Embedded Microprocessor MPU
694-LE80537UE0142M
Low-Power 1.33GHz Embedded Microprocessor MPU 694-LE80537UE0142M
Core2 Duo U7700 (1.33GHz uFCBGA Ultra Low Voltage) Product overview: LE80537UE0142M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0142M can be used for catalog matching and distributor lookup.

Core2 Duo U7700 (1.33GHz uFCBGA Ultra Low Voltage) Product overview: LE80537UE0142M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0142M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LE80537UE0142M - 955222-LE80537UE0142M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80537UE0142M
955222-LE80537UE0142M
Embedded - Embedded - Microprocessors - LE80537UE0142M 955222-LE80537UE0142M
Win Source Part Number: 955222-LE80537UE0142 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955222-LE80537UE0142M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LE80537UE0142M 955222-LE80537UE0142M
Product Name Low-Power 1.33GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LE80537UE0142M
Unlock Full Specs
to access all available technical data

Similar Products

 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D22B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
6 suppliers