Intel Corporation Embedded - Embedded - Microprocessors - LE80537UE0042M LE80537UE0042M

Description
Win Source Part Number: 954972-LE80537UE0042 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954972-LE80537UE0042 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LE80537UE0042M - 954972-LE80537UE0042M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80537UE0042M
954972-LE80537UE0042M
Embedded - Embedded - Microprocessors - LE80537UE0042M 954972-LE80537UE0042M
Win Source Part Number: 954972-LE80537UE0042 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954972-LE80537UE0042M
Series: *
Categories: Embedded - Microprocessors

Buy Now
1060MHz Embedded Microprocessor MPU - 694-LE80537UE0042M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1060MHz Embedded Microprocessor MPU
694-LE80537UE0042M
1060MHz Embedded Microprocessor MPU 694-LE80537UE0042M
Microprocessor, 64-Bit, 1060MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LE80537UE0042M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0042M can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1060MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LE80537UE0042M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1060MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1060MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537UE0042M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954972-LE80537UE0042M 694-LE80537UE0042M
Product Name Embedded - Embedded - Microprocessors - LE80537UE0042M 1060MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details