Intel Corporation Systemboard LADH61DLB3

Description
Category: Systemboard Win Source Part Number: 1476868-LADH61DLB3 Manufacturer: Intel
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476868-LADH61DLB3 Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476868-LADH61DLB3 - Win Source Electronics
Laguna Hills, CA, United States
Category: Systemboard Win Source Part Number: 1476868-LADH61DLB3 Manufacturer: Intel

Category: Systemboard
Win Source Part Number: 1476868-LADH61DLB3
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476868-LADH61DLB3
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
 - IMBI-Q45 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Bus / Standard PCI
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details