Intel Corporation Ethernet Interface - KU82596CA33SZ717 KU82596CA33SZ717

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068231-KU82596CA33S Z717 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 132 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): KU82596CA33SZ717KU82 596CA-33-SZ717; KU82596CA-33/SZ717; KU82596CA33(SZ717); Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068231-KU82596CA33S Z717 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 132 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): KU82596CA33SZ717KU82 596CA-33-SZ717; KU82596CA-33/SZ717; KU82596CA33(SZ717); Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - KU82596CA33SZ717 - 1068231-KU82596CA33SZ717 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - KU82596CA33SZ717
1068231-KU82596CA33SZ717
Ethernet Interface - KU82596CA33SZ717 1068231-KU82596CA33SZ717
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068231-KU82596CA33S Z717 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 132 Categories: Ethernet Interface Case / Package: PQFP Alternative Parts (Cross-Reference): KU82596CA33SZ717KU82 596CA-33-SZ717; KU82596CA-33/SZ717; KU82596CA33(SZ717); Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068231-KU82596CA33SZ717
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 132
Categories: Ethernet Interface
Case / Package: PQFP
Alternative Parts (Cross-Reference): KU82596CA33SZ717KU82596CA-33-SZ717; KU82596CA-33/SZ717; KU82596CA33(SZ717);
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1068231-KU82596CA33SZ717
Product Name Ethernet Interface - KU82596CA33SZ717
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface - CODECs - AD1847JP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel, Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details