Intel Corporation 32-bit 16MHz Embedded Microprocessor MPU KU80960CA16

Description
MPU i960® Processor RISC 32-Bit 16MHz 196-Pin PQFP Product overview: KU80960CA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80960CA16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU i960® Processor RISC 32-Bit 16MHz 196-Pin PQFP Product overview: KU80960CA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80960CA16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 16MHz Embedded Microprocessor MPU - 694-KU80960CA16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 16MHz Embedded Microprocessor MPU
694-KU80960CA16
32-bit 16MHz Embedded Microprocessor MPU 694-KU80960CA16
MPU i960® Processor RISC 32-Bit 16MHz 196-Pin PQFP Product overview: KU80960CA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80960CA16 can be used for catalog matching and distributor lookup.

MPU i960® Processor RISC 32-Bit 16MHz 196-Pin PQFP Product overview: KU80960CA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80960CA16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - KU80960CA16 - 804882-KU80960CA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80960CA16
804882-KU80960CA16
Embedded - Embedded - Microprocessors - KU80960CA16 804882-KU80960CA16
Manufacturer: Intel Win Source Part Number: 804882-KU80960CA16 Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Part Status: Obsolete (End Of Life) Supplier Device Package: 196-QFP Temperature Range - Operating: 0°C ~ 100°C (TC) Manufacturer Package: 196-QFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 21 MSL Level: 5 (48 Hours)

Manufacturer: Intel
Win Source Part Number: 804882-KU80960CA16
Packaging: Tray
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 196-QFP
Temperature Range - Operating: 0°C ~ 100°C (TC)
Manufacturer Package: 196-QFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 21
MSL Level: 5 (48 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KU80960CA16 804882-KU80960CA16
Product Name 32-bit 16MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KU80960CA16
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60T-V/6GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details