Intel Corporation 32-bit 25MHz Embedded Microprocessor MPU KU80386EXTC25

Description
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTC25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTC25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 25MHz Embedded Microprocessor MPU - 694-KU80386EXTC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-KU80386EXTC25
32-bit 25MHz Embedded Microprocessor MPU 694-KU80386EXTC25
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTC25 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTC25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - KU80386EXTC25 - 1009802-KU80386EXTC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80386EXTC25
1009802-KU80386EXTC25
Embedded - Embedded - Microprocessors - KU80386EXTC25 1009802-KU80386EXTC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009802-KU80386EXTC2 5 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 132 Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): KU80386EXTC25KU80386 EXTC-25; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009802-KU80386EXTC25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Access Time: 25 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): KU80386EXTC25KU80386EXTC-25;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
IC MPU I386 25MHZ 132QFP - 386-KU80386EXTC25 - Utmel Electronic Limited
Hong Kong, China
IC MPU I386 25MHZ 132QFP
386-KU80386EXTC25
IC MPU I386 25MHZ 132QFP 386-KU80386EXTC25
IC MPU I386 25MHZ 132QFP

IC MPU I386 25MHZ 132QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KU80386EXTC25 1009802-KU80386EXTC25 386-KU80386EXTC25
Product Name 32-bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KU80386EXTC25 IC MPU I386 25MHZ 132QFP
Data Bus 32-Bit
Package Type Other; QFP QFP; Other; QFP QFP; Other; QFP
Pin Count 132 132
Supply Voltage 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM29C116-2JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details