Intel Corporation 32-bit 25MHz Embedded Microprocessor MPU KU80386EXTB25

Description
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTB25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTB25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 25MHz Embedded Microprocessor MPU - 694-KU80386EXTB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-KU80386EXTB25
32-bit 25MHz Embedded Microprocessor MPU 694-KU80386EXTB25
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTB25 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: KU80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80386EXTB25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - KU80386EXTB25 - 1135593-KU80386EXTB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80386EXTB25
1135593-KU80386EXTB25
Embedded - Embedded - Microprocessors - KU80386EXTB25 1135593-KU80386EXTB25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135593-KU80386EXTB2 5 Packaging: Bulk Voltage: 3.3 V Frequency: 25 MHz Access Time: 25 µs Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135593-KU80386EXTB25
Packaging: Bulk
Voltage: 3.3 V
Frequency: 25 MHz
Access Time: 25 µs
Categories: Embedded - Microprocessors
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KU80386EXTB25 1135593-KU80386EXTB25
Product Name 32-bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KU80386EXTB25
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP422BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Microprocessors - PCX745BVZFU300LE - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC
Package Type BGA; Other; 255-BBGA Exposed Pad
View Details
3 suppliers