Intel Corporation Embedded - Embedded - Microprocessors - KC80526GY850256SL547 KC80526GY850256SL547

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067178-KC80526GY850 256SL547 Packaging: Bulk Voltage: 1.6 V Mounting: SMD (SMT) Frequency: 850 MHz Access Time: 850 µs Number of Pins: 495 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): KC80526GY850256SL547 KC80526GY850256 SL547; KC80526GY850256(SL54 7); KC80526GY850256/SL54 7; KC80526GY850256S L547; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 1.6 V Min Supply Voltage: 1.385 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067178-KC80526GY850 256SL547 Packaging: Bulk Voltage: 1.6 V Mounting: SMD (SMT) Frequency: 850 MHz Access Time: 850 µs Number of Pins: 495 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): KC80526GY850256SL547 KC80526GY850256 SL547; KC80526GY850256(SL54 7); KC80526GY850256/SL54 7; KC80526GY850256S L547; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 1.6 V Min Supply Voltage: 1.385 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - KC80526GY850256SL547 - 1067178-KC80526GY850256SL547 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KC80526GY850256SL547
1067178-KC80526GY850256SL547
Embedded - Embedded - Microprocessors - KC80526GY850256SL547 1067178-KC80526GY850256SL547
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067178-KC80526GY850 256SL547 Packaging: Bulk Voltage: 1.6 V Mounting: SMD (SMT) Frequency: 850 MHz Access Time: 850 µs Number of Pins: 495 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): KC80526GY850256SL547 KC80526GY850256 SL547; KC80526GY850256(SL54 7); KC80526GY850256/SL54 7; KC80526GY850256S L547; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 1.6 V Min Supply Voltage: 1.385 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067178-KC80526GY850256SL547
Packaging: Bulk
Voltage: 1.6 V
Mounting: SMD (SMT)
Frequency: 850 MHz
Access Time: 850 µs
Number of Pins: 495
Categories: Embedded - Microprocessors
Case / Package: BGA
Alternative Parts (Cross-Reference): KC80526GY850256SL547KC80526GY850256 SL547; KC80526GY850256(SL547); KC80526GY850256/SL547; KC80526GY850256S L547;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 1.6 V
Min Supply Voltage: 1.385 V

Buy Now
32-bit 850MHz Embedded Microprocessor MPU - 694-KC80526GY850256SL547 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 850MHz Embedded Microprocessor MPU
694-KC80526GY850256SL547
32-bit 850MHz Embedded Microprocessor MPU 694-KC80526GY850256SL547
RISC Microprocessor, 32-Bit, 850MHz, CMOS, PBGA486 Product overview: KC80526GY850256SL547 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80526GY850256S L547 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 850MHz, CMOS, PBGA486 Product overview: KC80526GY850256SL547 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80526GY850256SL547 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1067178-KC80526GY850256SL547 694-KC80526GY850256SL547
Product Name Embedded - Embedded - Microprocessors - KC80526GY850256SL547 32-bit 850MHz Embedded Microprocessor MPU
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1705CPTPA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCEA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details