Intel Corporation 3.00GHz Embedded Microprocessor MPU JM80547PG0801M

Description
P4 530J 3.00GHz (LGA775) Product overview: JM80547PG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JM80547PG0801M can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 530J 3.00GHz (LGA775) Product overview: JM80547PG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JM80547PG0801M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.00GHz Embedded Microprocessor MPU - 694-JM80547PG0801M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.00GHz Embedded Microprocessor MPU
694-JM80547PG0801M
3.00GHz Embedded Microprocessor MPU 694-JM80547PG0801M
P4 530J 3.00GHz (LGA775) Product overview: JM80547PG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JM80547PG0801M can be used for catalog matching and distributor lookup.

P4 530J 3.00GHz (LGA775) Product overview: JM80547PG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JM80547PG0801M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - JM80547PG0801M - 955563-JM80547PG0801M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - JM80547PG0801M
955563-JM80547PG0801M
Embedded - Embedded - Microprocessors - JM80547PG0801M 955563-JM80547PG0801M
Win Source Part Number: 955563-JM80547PG0801 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955563-JM80547PG0801M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-JM80547PG0801M 955563-JM80547PG0801M
Product Name 3.00GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - JM80547PG0801M
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers