Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors JM80547PE0831M

Description
PENTIUM 4 PROCESSOR 519K
Description
PENTIUM 4 PROCESSOR 519K

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
JM80547PE0831M
Integrated Circuits (ICs) - Embedded - Microprocessors JM80547PE0831M
PENTIUM 4 PROCESSOR 519K

PENTIUM 4 PROCESSOR 519K

Supplier's Site
Microprocessors - JM80547PE0831M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
JM80547PE0831M
Microprocessors JM80547PE0831M
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number JM80547PE0831M JM80547PE0831M
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3505AZCN - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details