Intel Corporation Ethernet Interface - JL82599EN S LJFU JL82599EN S LJFU

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030511-JL82599EN S LJFU Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): JL82599EN S LJFUJL82599EN SLJFU; JL82599EN.SLJFU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.14 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030511-JL82599EN S LJFU Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): JL82599EN S LJFUJL82599EN SLJFU; JL82599EN.SLJFU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - JL82599EN S LJFU - 1030511-JL82599EN S LJFU - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - JL82599EN S LJFU
1030511-JL82599EN S LJFU
Ethernet Interface - JL82599EN S LJFU 1030511-JL82599EN S LJFU
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030511-JL82599EN S LJFU Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): JL82599EN S LJFUJL82599EN SLJFU; JL82599EN.SLJFU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 1.14 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030511-JL82599EN S LJFU
Mounting: SMD (SMT)
Data Rate: 10 Gbps
Number of Transceivers: 2
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): JL82599EN S LJFUJL82599EN SLJFU; JL82599EN.SLJFU;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 1.14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1030511-JL82599EN S LJFU
Product Name Ethernet Interface - JL82599EN S LJFU
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3016-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Line Interface ICs - 7097963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
# of Tx 2 #
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details