Intel Corporation Ethernet Interface - JL82576EBSLAVZ JL82576EBSLAVZ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980947-JL82576EBSLAV Z Mounting: SMD (SMT) Number of Pins: 576 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980947-JL82576EBSLAV Z Mounting: SMD (SMT) Number of Pins: 576 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - JL82576EBSLAVZ - 980947-JL82576EBSLAVZ - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - JL82576EBSLAVZ
980947-JL82576EBSLAVZ
Ethernet Interface - JL82576EBSLAVZ 980947-JL82576EBSLAVZ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980947-JL82576EBSLAV Z Mounting: SMD (SMT) Number of Pins: 576 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980947-JL82576EBSLAVZ
Mounting: SMD (SMT)
Number of Pins: 576
Categories: Ethernet Interface
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 980947-JL82576EBSLAVZ
Product Name Ethernet Interface - JL82576EBSLAVZ
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Power Switch ICs - 1220366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details