Intel Corporation Embedded - Embedded - Microprocessors - JA80486SXSF338 JA80486SXSF338

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189149-JA80486SXSF3 38 Packaging: Bulk Voltage: 3 V Frequency: 33 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189149-JA80486SXSF3 38 Packaging: Bulk Voltage: 3 V Frequency: 33 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - JA80486SXSF338 - 1189149-JA80486SXSF338 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - JA80486SXSF338
1189149-JA80486SXSF338
Embedded - Embedded - Microprocessors - JA80486SXSF338 1189149-JA80486SXSF338
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189149-JA80486SXSF3 38 Packaging: Bulk Voltage: 3 V Frequency: 33 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189149-JA80486SXSF338
Packaging: Bulk
Voltage: 3 V
Frequency: 33 MHz
Categories: Embedded - Microprocessors
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant

Buy Now
33MHZ Embedded Microprocessor MPU - 694-JA80486SXSF338 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-JA80486SXSF338
33MHZ Embedded Microprocessor MPU 694-JA80486SXSF338
IC Mpu I486 33MHZ 176TQFP Product overview: JA80486SXSF338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80486SXSF338 can be used for catalog matching and distributor lookup.

IC Mpu I486 33MHZ 176TQFP Product overview: JA80486SXSF338 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80486SXSF338 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1189149-JA80486SXSF338 694-JA80486SXSF338
Product Name Embedded - Embedded - Microprocessors - JA80486SXSF338 33MHZ Embedded Microprocessor MPU
Package Type QFP; TQFP; Other; TQFP Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - FWIXP420BD - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 40MHz Embedded Microprocessor MPU - 694-A80960CF-40 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Microprocessor Family Embedded - Microprocessors
Package Type Other; Tray
View Details