Intel Corporation Embedded - Embedded - Microprocessors - JA80386EXTC33 JA80386EXTC33

Description
Manufacturer: Intel Win Source Part Number: 826445-JA80386EXTC33 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 826445-JA80386EXTC33 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - JA80386EXTC33 - 826445-JA80386EXTC33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - JA80386EXTC33
826445-JA80386EXTC33
Embedded - Embedded - Microprocessors - JA80386EXTC33 826445-JA80386EXTC33
Manufacturer: Intel Win Source Part Number: 826445-JA80386EXTC33 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 826445-JA80386EXTC33
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
33MHZ Embedded Microprocessor MPU - 694-JA80386EXTC33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-JA80386EXTC33
33MHZ Embedded Microprocessor MPU 694-JA80386EXTC33
IC MPU I386 33MHZ 144TQFP Product overview: JA80386EXTC33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTC33 can be used for catalog matching and distributor lookup.

IC MPU I386 33MHZ 144TQFP Product overview: JA80386EXTC33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTC33 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - JA80386EXTC33 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
JA80386EXTC33
Microprocessors JA80386EXTC33
IC MPU 32-BIT 5V 33MHZ 144-TQFP

IC MPU 32-BIT 5V 33MHZ 144-TQFP

Supplier's Site
Microprocessors - JA80386EXTC33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
JA80386EXTC33
Microprocessors JA80386EXTC33
Intel386 EX Microprocessor IC i386 1 Core, 32-Bit 33MHz 144-TQFP (20x20)

Intel386 EX Microprocessor IC i386 1 Core, 32-Bit 33MHz 144-TQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 826445-JA80386EXTC33 694-JA80386EXTC33 JA80386EXTC33 JA80386EXTC33
Product Name Embedded - Embedded - Microprocessors - JA80386EXTC33 33MHZ Embedded Microprocessor MPU Microprocessors Microprocessors
Package Type Other; TQFP QFP; Other; 144-TQFP QFP; TQFP; Other; 144-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details