Intel Corporation Intel® Core™ i7-4930K Processor (12M Cache, up to 3.90 GHz) i7-4930K

Description
The latest Intel® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements—includi ng vastly improved graphics, battery life, and security. With key features such as Intel® Hyper-Threading Technology,1 which allows each processor core to work on two tasks at the same time for smoother multitasking, to the Intel® Iris™ graphics for stunning 3D visuals and faster, more advanced video and photo editing, the 5th generation Intel® Core™ i7 processor delivers top-of-the-line performance for your most demanding tasks.
Description
The latest Intel® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements—includi ng vastly improved graphics, battery life, and security. With key features such as Intel® Hyper-Threading Technology,1 which allows each processor core to work on two tasks at the same time for smoother multitasking, to the Intel® Iris™ graphics for stunning 3D visuals and faster, more advanced video and photo editing, the 5th generation Intel® Core™ i7 processor delivers top-of-the-line performance for your most demanding tasks.

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i7-4930K Processor (12M Cache, up to 3.90 GHz) - i7-4930K - Intel Corporation
Santa Clara, CA, USA
Intel® Core™ i7-4930K Processor (12M Cache, up to 3.90 GHz)
i7-4930K
Intel® Core™ i7-4930K Processor (12M Cache, up to 3.90 GHz) i7-4930K
The latest Intel® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements—includi ng vastly improved graphics, battery life, and security. With key features such as Intel® Hyper-Threading Technology,1 which allows each processor core to work on two tasks at the same time for smoother multitasking, to the Intel® Iris™ graphics for stunning 3D visuals and faster, more advanced video and photo editing, the 5th generation Intel® Core™ i7 processor delivers top-of-the-line performance for your most demanding tasks.

The latest Intel® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements—including vastly improved graphics, battery life, and security. With key features such as Intel® Hyper-Threading Technology,1 which allows each processor core to work on two tasks at the same time for smoother multitasking, to the Intel® Iris™ graphics for stunning 3D visuals and faster, more advanced video and photo editing, the 5th generation Intel® Core™ i7 processor delivers top-of-the-line performance for your most demanding tasks.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number i7-4930K
Product Name Intel® Core™ i7-4930K Processor (12M Cache, up to 3.90 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBP - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details